Vishay Precision Group Chip Resistor - Surface Mount WSL25123L000FTA

Description
RES 0.003 OHM 1% 1W 2512
Request a Quote Datasheet
Description
RES 0.003 OHM 1% 1W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSL25123L000FTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL25123L000FTADKR-ND
Chip Resistor - Surface Mount 541-WSL25123L000FTADKR-ND
RES 0.003 OHM 1% 1W 2512

RES 0.003 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL25123L000FTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL25123L000FTATR-ND
Chip Resistor - Surface Mount 541-WSL25123L000FTATR-ND
3 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL25123L000FTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL25123L000FTACT-ND
Chip Resistor - Surface Mount 541-WSL25123L000FTACT-ND
RES 0.003 OHM 1% 1W 2512

RES 0.003 OHM 1% 1W 2512

Buy Now Datasheet
Current Sense Resistors - SMD 1watt .003ohms 1% - WSL25123L000FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .003ohms 1%
WSL25123L000FTA
Current Sense Resistors - SMD 1watt .003ohms 1% WSL25123L000FTA
Current Sense Resistors - SMD 1watt .003ohms 1%

Current Sense Resistors - SMD 1watt .003ohms 1%

Supplier's Site
Res,metal Alloy,0.003Ohms,1+/-% Tol,-150,150Ppm-Tc,2512-Case Rohs Compliant Vishay - 66H6277 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,0.003Ohms,1+/-% Tol,-150,150Ppm-Tc,2512-Case Rohs Compliant Vishay
66H6277
Res,metal Alloy,0.003Ohms,1+/-% Tol,-150,150Ppm-Tc,2512-Case Rohs Compliant Vishay 66H6277
RES,Metal Alloy,0.003Ohms,1+/- % Tol,-150,150ppm-TC,2 512-Case RoHS Compliant: No

RES,Metal Alloy,0.003Ohms,1+/-% Tol,-150,150ppm-TC,2512-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-WSL25123L000FTADKR-ND WSL25123L000FTA 66H6277
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD 1watt .003ohms 1% Res,metal Alloy,0.003Ohms,1+/-% Tol,-150,150Ppm-Tc,2512-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 0.0030 ohms 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73K2HR39JTE-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details