Vishay Precision Group Chip Resistor - Surface Mount WSL25123L000FEA18

Description
3 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
3 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLH-.003DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.003DKR-ND
Chip Resistor - Surface Mount WSLH-.003DKR-ND
3 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLH-.003TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.003TR-ND
Chip Resistor - Surface Mount WSLH-.003TR-ND
3 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLH-.003CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.003CT-ND
Chip Resistor - Surface Mount WSLH-.003CT-ND
3 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 2 W 0.003 ohm Resistor - 52-WSL25123L000FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2 W 0.003 ohm Resistor
52-WSL25123L000FEA18
SMD 2 W 0.003 ohm Resistor 52-WSL25123L000FEA18
RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 150 ppm, 0.003 ohm, SURFACE MOUNT, 2512, CHIP, GREEN Product overview: WSL25123L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.003 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.003 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25123L000FEA18 can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 150 ppm, 0.003 ohm, SURFACE MOUNT, 2512, CHIP, GREEN Product overview: WSL25123L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.003 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.003 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25123L000FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Strip 2512 3m Ohm 1% 1W ¦150ppm/¦C SMD T/R - WSL25123L000FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 3m Ohm 1% 1W ¦150ppm/¦C SMD T/R
WSL25123L000FEA18
Res Metal Strip 2512 3m Ohm 1% 1W ¦150ppm/¦C SMD T/R WSL25123L000FEA18
Res Metal Strip 2512 3m Ohm 1% 1W ¦150ppm/¦C SMD T/R

Res Metal Strip 2512 3m Ohm 1% 1W ¦150ppm/¦C SMD T/R

Supplier's Site
RES SMD 3 MOHM 1% 2W 2512 - 873-WSL25123L000FEA18 - Utmel Electronic Limited
Hong Kong, China
RES SMD 3 MOHM 1% 2W 2512
873-WSL25123L000FEA18
RES SMD 3 MOHM 1% 2W 2512 873-WSL25123L000FEA18
RES SMD 3 MOHM 1% 2W 2512

RES SMD 3 MOHM 1% 2W 2512

Supplier's Site
Res, 0R003, 2W, 2512, Metal Strip; Resistance Vishay - 56P3651 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R003, 2W, 2512, Metal Strip; Resistance Vishay
56P3651
Res, 0R003, 2W, 2512, Metal Strip; Resistance Vishay 56P3651
RES, 0R003, 2W, 2512, METAL STRIP; Resistance:0.003ohm; Product Range:WSL-HP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R003, 2W, 2512, METAL STRIP; Resistance:0.003ohm; Product Range:WSL-HP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R003, 2W, 2512, Metal Strip; Resistance Vishay - 08AJ1776 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R003, 2W, 2512, Metal Strip; Resistance Vishay
08AJ1776
Res, 0R003, 2W, 2512, Metal Strip; Resistance Vishay 08AJ1776
RES, 0R003, 2W, 2512, METAL STRIP; Resistance:0.003ohm; Product Range:WSL-HP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R003, 2W, 2512, METAL STRIP; Resistance:0.003ohm; Product Range:WSL-HP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL25123L000FEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL25123L000FEA18
Chip Resistor - Surface Mount WSL25123L000FEA18
RES 0.003 OHM 1% 2W 2512

RES 0.003 OHM 1% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number WSLH-.003DKR-ND 52-WSL25123L000FEA18 WSL25123L000FEA18 873-WSL25123L000FEA18 56P3651 WSL25123L000FEA18
Product Name Chip Resistor - Surface Mount SMD 2 W 0.003 ohm Resistor Res Metal Strip 2512 3m Ohm 1% 1W ¦150ppm/¦C SMD T/R RES SMD 3 MOHM 1% 2W 2512 Res, 0R003, 2W, 2512, Metal Strip; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy Metal Element MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD); 2512; SURFACE MOUNT 2512; 2512 [6432 Metric]
Resistance Range 0.0030 ohms 0.0030 ohms 0.0030 ohms 0.0030 ohms 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details