Vishay Precision Group Chip Resistor - Surface Mount WSL25123L000FEA

Description
3 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
3 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLG-.003CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.003CT-ND
Chip Resistor - Surface Mount WSLG-.003CT-ND
3 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.003TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.003TR-ND
Chip Resistor - Surface Mount WSLG-.003TR-ND
3 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.003DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.003DKR-ND
Chip Resistor - Surface Mount WSLG-.003DKR-ND
3 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .003 OHM 1W 1% 2512 SMD - WSL25123L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .003 OHM 1W 1% 2512 SMD
WSL25123L000FEA
RES .003 OHM 1W 1% 2512 SMD WSL25123L000FEA
RES .003ohm 1W 1% 2512 SMD

RES .003ohm 1W 1% 2512 SMD

Supplier's Site
SMD 0.003 Ohm 1W Resistor - 52-WSL25123L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.003 Ohm 1W Resistor
52-WSL25123L000FEA
SMD 0.003 Ohm 1W Resistor 52-WSL25123L000FEA
0.003 Ohm 1W 1% Metal Strip Current Sense Resistor, 2512 SMD Product overview: WSL25123L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.003 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.003 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25123L000FEA can be used for catalog matching and distributor lookup.

0.003 Ohm 1W 1% Metal Strip Current Sense Resistor, 2512 SMD Product overview: WSL25123L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.003 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.003 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25123L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL25123L000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL25123L000FEA
Chip Resistor - Surface Mount WSL25123L000FEA
RES 0.003 OHM 1% 1W 2512

RES 0.003 OHM 1% 1W 2512

Supplier's Site Datasheet
Current Sense Resistor, 0.003 Ohm, 1 W,1%, Full Reel; Resistance Vishay - 78R1111 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.003 Ohm, 1 W,1%, Full Reel; Resistance Vishay
78R1111
Current Sense Resistor, 0.003 Ohm, 1 W,1%, Full Reel; Resistance Vishay 78R1111
CURRENT SENSE RESISTOR, 0.003 OHM, 1 W,1%, FULL REEL; Resistance:0.003ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.003 OHM, 1 W,1%, FULL REEL; Resistance:0.003ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.003Ohm, 1%, 2512; Resistance Vishay - 44W4982 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.003Ohm, 1%, 2512; Resistance Vishay
44W4982
Metal Strip Resistor, 0.003Ohm, 1%, 2512; Resistance Vishay 44W4982
METAL STRIP RESISTOR, 0.003OHM, 1%, 2512; Resistance:0.003ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.003OHM, 1%, 2512; Resistance:0.003ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number WSLG-.003CT-ND WSL25123L000FEA 52-WSL25123L000FEA WSL25123L000FEA 78R1111 44W4982
Product Name Chip Resistor - Surface Mount RES .003 OHM 1W 1% 2512 SMD SMD 0.003 Ohm 1W Resistor Chip Resistor - Surface Mount Current Sense Resistor, 0.003 Ohm, 1 W,1%, Full Reel; Resistance Vishay Metal Strip Resistor, 0.003Ohm, 1%, 2512; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy METAL STRIP MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 0.0030 ohms 0.0030 ohms 0.0030 ohms 0.0030 ohms 0.0030 ohms 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers