Res Metal Strip 2512 2.7m Ohm 1% 1W ¦275ppm/¦C SMD T/R
Manufacturer: Vishay
Win Source Part Number: 903390-WSL25122L700F
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 2.7 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 275 ppm, 0.0027 ohm, SURFACE MOUNT, 2512, CHIP, GREEN Product overview: WSL25122L700FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.0027 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.0027 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25122L700FEA can be used for catalog matching and distributor lookup.
2.7 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| ASAP Semiconductor LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | WSL25122L700FEA | 903390-WSL25122L700FEA | 52-WSL25122L700FEA | WSL25122L700FEA-ND |
| Product Name | Res Metal Strip 2512 2.7m Ohm 1% 1W ¦275ppm/¦C SMD T/R | Chip Resistor - Surface Mount - WSL25122L700FEA | SMD 1 W 0.0027 ohm Resistor | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 275 ±ppm/°C | 275 ±ppm/°C | ||
| Power Rating | 1 watts | 1 watts | ||
| Operating Temperature | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) |