Vishay Intertechnology, Inc. Res Metal Strip 2512 2.5m Ohm 5% 1W ¦275ppm/¦C SMD Bulk WSL25122L500JEK

Description
Res Metal Strip 2512 2.5m Ohm 5% 1W ¦275ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2512 2.5m Ohm 5% 1W ¦275ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 2.5m Ohm 5% 1W ¦275ppm/¦C SMD Bulk - WSL25122L500JEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 2.5m Ohm 5% 1W ¦275ppm/¦C SMD Bulk
WSL25122L500JEK
Res Metal Strip 2512 2.5m Ohm 5% 1W ¦275ppm/¦C SMD Bulk WSL25122L500JEK
Res Metal Strip 2512 2.5m Ohm 5% 1W ¦275ppm/¦C SMD Bulk

Res Metal Strip 2512 2.5m Ohm 5% 1W ¦275ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL25122L500JEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25122L500JEK-ND
Chip Resistor - Surface Mount WSL25122L500JEK-ND
2.5 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2.5 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL25122L500JEK WSL25122L500JEK-ND
Product Name Res Metal Strip 2512 2.5m Ohm 5% 1W ¦275ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 275 ±ppm/°C 275 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1623561-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6983FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details