Vishay Intertechnology, Inc. Res Metal Strip 2512 2.5m Ohm 1% 1W ¦275ppm/¦C SMD T/R WSL25122L500FTB

Description
Res Metal Strip 2512 2.5m Ohm 1% 1W ¦275ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 2.5m Ohm 1% 1W ¦275ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 2.5m Ohm 1% 1W ¦275ppm/¦C SMD T/R - WSL25122L500FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 2.5m Ohm 1% 1W ¦275ppm/¦C SMD T/R
WSL25122L500FTB
Res Metal Strip 2512 2.5m Ohm 1% 1W ¦275ppm/¦C SMD T/R WSL25122L500FTB
Res Metal Strip 2512 2.5m Ohm 1% 1W ¦275ppm/¦C SMD T/R

Res Metal Strip 2512 2.5m Ohm 1% 1W ¦275ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL25122L500FTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25122L500FTB-ND
Chip Resistor - Surface Mount WSL25122L500FTB-ND
2.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL25122L500FTB WSL25122L500FTB-ND
Product Name Res Metal Strip 2512 2.5m Ohm 1% 1W ¦275ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 275 ±ppm/°C 275 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details