Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL25122L400FEK

Description
2.4 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
2.4 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL25122L400FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25122L400FEK-ND
Chip Resistor - Surface Mount WSL25122L400FEK-ND
2.4 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2.4 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2512 2.4m Ohm 1% 1W ¦275ppm/¦C SMD Bulk - WSL25122L400FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 2.4m Ohm 1% 1W ¦275ppm/¦C SMD Bulk
WSL25122L400FEK
Res Metal Strip 2512 2.4m Ohm 1% 1W ¦275ppm/¦C SMD Bulk WSL25122L400FEK
Res Metal Strip 2512 2.4m Ohm 1% 1W ¦275ppm/¦C SMD Bulk

Res Metal Strip 2512 2.4m Ohm 1% 1W ¦275ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL25122L400FEK-ND WSL25122L400FEK
Product Name Chip Resistor - Surface Mount Res Metal Strip 2512 2.4m Ohm 1% 1W ¦275ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 0.0024 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 2573245 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 39 ohms
View Details