Vishay Intertechnology, Inc. Res Metal Strip 2512 2m Ohm 5% 1W ¦275ppm/¦C SMD T/R WSL25122L000JEA18

Description
Res Metal Strip 2512 2m Ohm 5% 1W ¦275ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 2m Ohm 5% 1W ¦275ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 2m Ohm 5% 1W ¦275ppm/¦C SMD T/R - WSL25122L000JEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 2m Ohm 5% 1W ¦275ppm/¦C SMD T/R
WSL25122L000JEA18
Res Metal Strip 2512 2m Ohm 5% 1W ¦275ppm/¦C SMD T/R WSL25122L000JEA18
Res Metal Strip 2512 2m Ohm 5% 1W ¦275ppm/¦C SMD T/R

Res Metal Strip 2512 2m Ohm 5% 1W ¦275ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL25122L000JEA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25122L000JEA18-ND
Chip Resistor - Surface Mount WSL25122L000JEA18-ND
2 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL25122L000JEA18 WSL25122L000JEA18-ND
Product Name Res Metal Strip 2512 2m Ohm 5% 1W ¦275ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 275 ±ppm/°C 275 ±ppm/°C
Power Rating 1 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176094-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
3 suppliers
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details