Current Sense Resistors - SMD 1watt .001ohms 1% Product overview: WSL25122L000FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL25122L000FTA can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 939114-WSL25122L000F
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 2 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
2 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Current Sense Resistors - SMD 1watt .001ohms 1% Learn More
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-WSL25122L000FTA | 939114-WSL25122L000FTA | WSL25122L000FTA-ND | WSL25122L000FTA |
| Product Name | SMD Resistor | Chip Resistor - Surface Mount - WSL25122L000FTA | Chip Resistor - Surface Mount | Current Sense Resistors - SMD 1watt .001ohms 1% Learn More |
| Resistance Range | 0.0020 ohms | 0.0020 ohms | 1.00E-3 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Operating Temperature | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | ||
| Configuration | Single Resistor | |||
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing |