Resistance:0.002ohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 30AC2464 |
| Product Name | Resistance Vishay |
| Configuration | Single Resistor |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | 2512; 2512 [6432 Metric] |
| Resistance Range | 0.0020 ohms |