Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL25121L800FBA

Description
1.8 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
1.8 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL25121L800FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25121L800FBA-ND
Chip Resistor - Surface Mount WSL25121L800FBA-ND
1.8 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1.8 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2512 1.8m Ohm 1% 1W ¦275ppm/¦C SMD Bulk - WSL25121L800FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 1.8m Ohm 1% 1W ¦275ppm/¦C SMD Bulk
WSL25121L800FBA
Res Metal Strip 2512 1.8m Ohm 1% 1W ¦275ppm/¦C SMD Bulk WSL25121L800FBA
Res Metal Strip 2512 1.8m Ohm 1% 1W ¦275ppm/¦C SMD Bulk

Res Metal Strip 2512 1.8m Ohm 1% 1W ¦275ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL25121L800FBA-ND WSL25121L800FBA
Product Name Chip Resistor - Surface Mount Res Metal Strip 2512 1.8m Ohm 1% 1W ¦275ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 0.0018 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SR731HTTC2R2JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details