Vishay Intertechnology, Inc. Res Metal Strip 2512 1.7m Ohm 1% 2W ¦275ppm/¦C SMD T/R WSL25121L700FEA18

Description
Res Metal Strip 2512 1.7m Ohm 1% 2W ¦275ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 1.7m Ohm 1% 2W ¦275ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 1.7m Ohm 1% 2W ¦275ppm/¦C SMD T/R - WSL25121L700FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 1.7m Ohm 1% 2W ¦275ppm/¦C SMD T/R
WSL25121L700FEA18
Res Metal Strip 2512 1.7m Ohm 1% 2W ¦275ppm/¦C SMD T/R WSL25121L700FEA18
Res Metal Strip 2512 1.7m Ohm 1% 2W ¦275ppm/¦C SMD T/R

Res Metal Strip 2512 1.7m Ohm 1% 2W ¦275ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL25121L700FEA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25121L700FEA18-ND
Chip Resistor - Surface Mount WSL25121L700FEA18-ND
1.7 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1.7 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL25121L700FEA18 WSL25121L700FEA18-ND
Product Name Res Metal Strip 2512 1.7m Ohm 1% 2W ¦275ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 275 ±ppm/°C 275 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED17L8FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details