Vishay Intertechnology, Inc. Res Metal Strip 2512 1.5m Ohm 1% 1W ¦275ppm/¦C SMD Bulk WSL25121L500FEK

Description
Res Metal Strip 2512 1.5m Ohm 1% 1W ¦275ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2512 1.5m Ohm 1% 1W ¦275ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 1.5m Ohm 1% 1W ¦275ppm/¦C SMD Bulk - WSL25121L500FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 1.5m Ohm 1% 1W ¦275ppm/¦C SMD Bulk
WSL25121L500FEK
Res Metal Strip 2512 1.5m Ohm 1% 1W ¦275ppm/¦C SMD Bulk WSL25121L500FEK
Res Metal Strip 2512 1.5m Ohm 1% 1W ¦275ppm/¦C SMD Bulk

Res Metal Strip 2512 1.5m Ohm 1% 1W ¦275ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL25121L500FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL25121L500FEK-ND
Chip Resistor - Surface Mount WSL25121L500FEK-ND
1.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1.5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL25121L500FEK WSL25121L500FEK-ND
Product Name Res Metal Strip 2512 1.5m Ohm 1% 1W ¦275ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 275 ±ppm/°C 275 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details