Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays WSL251200000ZEA9

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>FET, MOSFET Arrays Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>FET, MOSFET Arrays Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WSL251200000ZEA9 is a zero ohm jumper with solid copper construction and surface-mount packaging, designed for PCB current bypass applications. It has a 2512 case size of 6.35 mm x 3.18 mm, a maximum resistance of 0.0002 Ω, and a current rating of 63.6 A. The device operates from -65 °C to +170 °C with a nominal temperature coefficient of 3900 ppm/°C and inductance under 2 nH. It is lead-free and packaged in tape and reel. The part meets RoHS compliance and is rated for use in high-temperature environments.

Datasheet Summary
Powered by GS/AI

The WSL251200000ZEA9 is a zero ohm jumper with solid copper construction and surface-mount packaging, designed for PCB current bypass applications. It has a 2512 case size of 6.35 mm x 3.18 mm, a maximum resistance of 0.0002 Ω, and a current rating of 63.6 A. The device operates from -65 °C to +170 °C with a nominal temperature coefficient of 3900 ppm/°C and inductance under 2 nH. It is lead-free and packaged in tape and reel. The part meets RoHS compliance and is rated for use in high-temperature environments.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>FET, MOSFET Arrays Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>FET, MOSFET Arrays
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance: ±20%
Composition: Wirewound
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details
 - 2N6804 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type Power-MOSFET
Polarity P-Channel
Package Type TO-204AA
View Details
20 V, 2 A NPN medium power transistors - BC68-25PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers