Vishay Precision Group Chip Resistor - Surface Mount WSL2010R5000FEB

Description
500 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
500 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSL2010R5000FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R5000FEBCT-ND
Chip Resistor - Surface Mount 541-WSL2010R5000FEBCT-ND
500 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R5000FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R5000FEBTR-ND
Chip Resistor - Surface Mount 541-WSL2010R5000FEBTR-ND
500 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R5000FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R5000FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL2010R5000FEBDKR-ND
500 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2010R5000FEB
903389-WSL2010R5000FEB
Chip Resistor - Surface Mount - WSL2010R5000FEB 903389-WSL2010R5000FEB
Manufacturer: Vishay Win Source Part Number: 903389-WSL2010R5000F EB Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 500 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-WSL2010R5000FEBD KR, WSL2010R5000FEB-ND, 541-WSL2010R5000FEBT R, 541-WSL2010R5000FEBC T

Manufacturer: Vishay
Win Source Part Number: 903389-WSL2010R5000FEB
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 500 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2010 (5025 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-WSL2010R5000FEBDKR, WSL2010R5000FEB-ND, 541-WSL2010R5000FEBTR, 541-WSL2010R5000FEBCT

Buy Now
SMD 0.5 Ohm 2W Resistor - 52-WSL2010R5000FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5 Ohm 2W Resistor
52-WSL2010R5000FEB
SMD 0.5 Ohm 2W Resistor 52-WSL2010R5000FEB
Res Metal Strip 2010 0.5 Ohm 1% 1/2W ±75ppm/°C Molded SMD SMD T/R Product overview: WSL2010R5000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R5000FEB can be used for catalog matching and distributor lookup.

Res Metal Strip 2010 0.5 Ohm 1% 1/2W ±75ppm/°C Molded SMD SMD T/R Product overview: WSL2010R5000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R5000FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Strip 2010 500m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R5000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 500m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R5000FEB
Res Metal Strip 2010 500m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R5000FEB
Res Metal Strip 2010 500m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 500m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.5 Ohm, 500 Mw, 1%, 500 Mv Rohs Compliant Vishay - 98K3032 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.5 Ohm, 500 Mw, 1%, 500 Mv Rohs Compliant Vishay
98K3032
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.5 Ohm, 500 Mw, 1%, 500 Mv Rohs Compliant Vishay 98K3032
SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.5 ohm, 500 mW, - 1%, 500 mV RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.5 ohm, 500 mW, - 1%, 500 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Res Metal Strip 2010 0.5 Ohm 1% 1/2W ±75ppm/°C Molded SMD SMD T/R - 873-WSL2010R5000FEB - Utmel Electronic Limited
Hong Kong, China
Res Metal Strip 2010 0.5 Ohm 1% 1/2W ±75ppm/°C Molded SMD SMD T/R
873-WSL2010R5000FEB
Res Metal Strip 2010 0.5 Ohm 1% 1/2W ±75ppm/°C Molded SMD SMD T/R 873-WSL2010R5000FEB
Res Metal Strip 2010 0.5 Ohm 1% 1/2W ±75ppm/°C Molded SMD SMD T/R

Res Metal Strip 2010 0.5 Ohm 1% 1/2W ±75ppm/°C Molded SMD SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R5000FEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2010R5000FEB
Chip Resistor - Surface Mount WSL2010R5000FEB
RES 0.5 OHM 1% 1/2W 2010

RES 0.5 OHM 1% 1/2W 2010

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-WSL2010R5000FEBCT-ND 903389-WSL2010R5000FEB 52-WSL2010R5000FEB WSL2010R5000FEB 98K3032 873-WSL2010R5000FEB WSL2010R5000FEB
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSL2010R5000FEB SMD 0.5 Ohm 2W Resistor Res Metal Strip 2010 500m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.5 Ohm, 500 Mw, 1%, 500 Mv Rohs Compliant Vishay Res Metal Strip 2010 0.5 Ohm 1% 1/2W ±75ppm/°C Molded SMD SMD T/R Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Metal Element MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573235 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 3.3 ohms
View Details