Vishay Precision Group Chip Resistor - Surface Mount WSL2010R5000FEA

Description
500 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
500 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLE-.50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.50TR-ND
Chip Resistor - Surface Mount WSLE-.50TR-ND
500 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.50DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.50DKR-ND
Chip Resistor - Surface Mount WSLE-.50DKR-ND
500 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.50CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.50CT-ND
Chip Resistor - Surface Mount WSLE-.50CT-ND
500 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Surface Mount Resistors - 6836543 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836543
Surface Mount Resistors 6836543
Vishay WSL2010R5000FEA

Vishay WSL2010R5000FEA

Supplier's Site
Surface Mount Resistors - 1693240 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1693240
Surface Mount Resistors 1693240
Vishay WSL2010R5000FEA

Vishay WSL2010R5000FEA

Supplier's Site
RES .50 OHM 1/2W 1% 2010 SMD - WSL2010R5000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .50 OHM 1/2W 1% 2010 SMD
WSL2010R5000FEA
RES .50 OHM 1/2W 1% 2010 SMD WSL2010R5000FEA
RES .50ohm 1/2W 1% 2010 SMD

RES .50ohm 1/2W 1% 2010 SMD

Supplier's Site
SMD 0.5 Ohm 0.5W Resistor - 52-WSL2010R5000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5 Ohm 0.5W Resistor
52-WSL2010R5000FEA
SMD 0.5 Ohm 0.5W Resistor 52-WSL2010R5000FEA
0.5 Ohm 1% Metal Strip Current Sense Resistor, 0.5W, 2010 SMD Product overview: WSL2010R5000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R5000FEA can be used for catalog matching and distributor lookup.

0.5 Ohm 1% Metal Strip Current Sense Resistor, 0.5W, 2010 SMD Product overview: WSL2010R5000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R5000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistor, 0.5 Ohm, 500Mw, 1%; Resistance Vishay - 26R4254 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.5 Ohm, 500Mw, 1%; Resistance Vishay
26R4254
Current Sense Resistor, 0.5 Ohm, 500Mw, 1%; Resistance Vishay 26R4254
CURRENT SENSE RESISTOR, 0.5 OHM, 500mW, 1%; Resistance:0.5ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Width:2.54mmRoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.5 OHM, 500mW, 1%; Resistance:0.5ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Width:2.54mmRoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.5Ohm, 1%, 2010, Full Reel; Resistance Vishay - 48M6421 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.5Ohm, 1%, 2010, Full Reel; Resistance Vishay
48M6421
Metal Strip Resistor, 0.5Ohm, 1%, 2010, Full Reel; Resistance Vishay 48M6421
METAL STRIP RESISTOR, 0.5OHM, 1%, 2010, FULL REEL; Resistance:0.5ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.5OHM, 1%, 2010, FULL REEL; Resistance:0.5ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R5000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2010R5000FEA
Chip Resistor - Surface Mount WSL2010R5000FEA
RES 0.5 OHM 1% 1/2W 2010

RES 0.5 OHM 1% 1/2W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number WSLE-.50TR-ND 6836543 WSL2010R5000FEA 52-WSL2010R5000FEA 26R4254 48M6421 WSL2010R5000FEA
Product Name Chip Resistor - Surface Mount Surface Mount Resistors RES .50 OHM 1/2W 1% 2010 SMD SMD 0.5 Ohm 0.5W Resistor Current Sense Resistor, 0.5 Ohm, 500Mw, 1%; Resistance Vishay Metal Strip Resistor, 0.5Ohm, 1%, 2010, Full Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Metal strip MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010; 2010 (5025m) Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138636CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details