Manufacturer: Vishay
Win Source Part Number: 939112-WSL2010R4700F
Series: WSL-HP
Operating Temperature Range: -65°C ~ 170°C
Features: 470 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2010 (5025 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 75 ppm, 0.47 ohm, SURFACE MOUNT, 2010, CHIP, GREEN Product overview: WSL2010R4700FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.47 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.47 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R4700FEA18
Current Sense Resistors - SMD 1watt .47ohms 1% Learn More
470 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 939112-WSL2010R4700FEA18 | 52-WSL2010R4700FEA18 | WSL2010R4700FEA18 | WSL2010R4700FEA18-ND |
| Product Name | Chip Resistor - Surface Mount - WSL2010R4700FEA18 | SMD 1 W 0.47 ohm Resistor | Current Sense Resistors - SMD 1watt .47ohms 1% Learn More | Chip Resistor - Surface Mount |
| Operating Temperature | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | ||
| Resistance Range | 0.4700 ohms | 0.4700 ohms | 0.4700 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Standards and Certifications | RoHS | |||
| Category / Application | Current Sensing | Automotive; Current Sensing; General Use |