Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2010R4100FTA

Description
410 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
410 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2010R4100FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R4100FTA-ND
Chip Resistor - Surface Mount WSL2010R4100FTA-ND
410 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

410 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2010 410m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R4100FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 410m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R4100FTA
Res Metal Strip 2010 410m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R4100FTA
Res Metal Strip 2010 410m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 410m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R4100FTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2010R4100FTA
Chip Resistor - Surface Mount WSL2010R4100FTA
RES 0.41 OHM 1% 1/2W 2010

RES 0.41 OHM 1% 1/2W 2010

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL2010R4100FTA-ND WSL2010R4100FTA WSL2010R4100FTA
Product Name Chip Resistor - Surface Mount Res Metal Strip 2010 410m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.4100 ohms 0.4100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ETTP1R8JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details