Vishay Intertechnology, Inc. Res Metal Strip 2010 410m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R WSL2010R4100DEB18

Description
Res Metal Strip 2010 410m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 410m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 410m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R - WSL2010R4100DEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 410m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R
WSL2010R4100DEB18
Res Metal Strip 2010 410m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R WSL2010R4100DEB18
Res Metal Strip 2010 410m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 410m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R4100DEB18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R4100DEB18-ND
Chip Resistor - Surface Mount WSL2010R4100DEB18-ND
410 mOhms ±0.5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

410 mOhms ±0.5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R4100DEB18 WSL2010R4100DEB18-ND
Product Name Res Metal Strip 2010 410m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 2-2176754-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details