Vishay Precision Group SMD 0.4 Ohm 0.5W Resistor WSL2010R4000FEA

Description
0.4 Ohm 1% 0.5W Metal Strip Current Sense Resistor, 2010 SMD Product overview: WSL2010R4000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.4 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R4000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.4 Ohm 1% 0.5W Metal Strip Current Sense Resistor, 2010 SMD Product overview: WSL2010R4000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.4 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R4000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.4 Ohm 0.5W Resistor - 52-WSL2010R4000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.4 Ohm 0.5W Resistor
52-WSL2010R4000FEA
SMD 0.4 Ohm 0.5W Resistor 52-WSL2010R4000FEA
0.4 Ohm 1% 0.5W Metal Strip Current Sense Resistor, 2010 SMD Product overview: WSL2010R4000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.4 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R4000FEA can be used for catalog matching and distributor lookup.

0.4 Ohm 1% 0.5W Metal Strip Current Sense Resistor, 2010 SMD Product overview: WSL2010R4000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.4 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R4000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .40 OHM 1/2W 1% 2010 SMD - WSL2010R4000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .40 OHM 1/2W 1% 2010 SMD
WSL2010R4000FEA
RES .40 OHM 1/2W 1% 2010 SMD WSL2010R4000FEA
RES .40ohm 1/2W 1% 2010 SMD

RES .40ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLE-.40DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.40DKR-ND
Chip Resistor - Surface Mount WSLE-.40DKR-ND
400 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

400 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.40CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.40CT-ND
Chip Resistor - Surface Mount WSLE-.40CT-ND
400 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

400 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.40TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.40TR-ND
Chip Resistor - Surface Mount WSLE-.40TR-ND
400 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

400 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL2010R4000FEA - 1091181-WSL2010R4000FEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2010R4000FEA
1091181-WSL2010R4000FEA
Chip Resistor - Surface Mount - WSL2010R4000FEA 1091181-WSL2010R4000FEA
Manufacturer: Vishay Win Source Part Number: 1091181-WSL2010R4000 FEA Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Height - Seated (Max): 0.035" (0.89mm) Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 0.4 Composition: Metal Element Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -65°C to 170°C Case / Package: 2010 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive

Manufacturer: Vishay
Win Source Part Number: 1091181-WSL2010R4000FEA
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Height - Seated (Max): 0.035" (0.89mm)
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 0.4
Composition: Metal Element
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -65°C to 170°C
Case / Package: 2010
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL2010R4000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2010R4000FEA
Chip Resistor - Surface Mount WSL2010R4000FEA
RES 0.4 OHM 1% 1/2W 2010

RES 0.4 OHM 1% 1/2W 2010

Supplier's Site Datasheet
Current Sense Resistor, 0.4 Ohm, 500 Mw,1%, Full Reel; Resistance Vishay - 78R0377 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.4 Ohm, 500 Mw,1%, Full Reel; Resistance Vishay
78R0377
Current Sense Resistor, 0.4 Ohm, 500 Mw,1%, Full Reel; Resistance Vishay 78R0377
CURRENT SENSE RESISTOR, 0.4 OHM, 500 MW,1%, FULL REEL; Resistance:0.4ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.4 OHM, 500 MW,1%, FULL REEL; Resistance:0.4ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.4Ohm, 1%, 2010; Resistance Vishay - 18X4741 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.4Ohm, 1%, 2010; Resistance Vishay
18X4741
Metal Strip Resistor, 0.4Ohm, 1%, 2010; Resistance Vishay 18X4741
METAL STRIP RESISTOR, 0.4OHM, 1%, 2010; Resistance:0.4ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.4OHM, 1%, 2010; Resistance:0.4ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-WSL2010R4000FEA WSL2010R4000FEA WSLE-.40DKR-ND 1091181-WSL2010R4000FEA WSL2010R4000FEA 78R0377 18X4741
Product Name SMD 0.4 Ohm 0.5W Resistor RES .40 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSL2010R4000FEA Chip Resistor - Surface Mount Current Sense Resistor, 0.4 Ohm, 500 Mw,1%, Full Reel; Resistance Vishay Metal Strip Resistor, 0.4Ohm, 1%, 2010; Resistance Vishay
Resistance Range 0.4000 ohms 0.4000 ohms 0.4000 ohms 0.4000 ohms 0.4000 ohms 0.4000 ohms 0.4000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 0.4400 volts
Operating AC Voltage 0.4400 volts
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567537P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0016 ohms
View Details