Vishay Intertechnology, Inc. Res Metal Strip 2010 390m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R3900FEA

Description
Res Metal Strip 2010 390m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 390m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 390m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R3900FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 390m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R3900FEA
Res Metal Strip 2010 390m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R3900FEA
Res Metal Strip 2010 390m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 390m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2010R3900FEA
802687-WSL2010R3900FEA
Chip Resistor - Surface Mount - WSL2010R3900FEA 802687-WSL2010R3900FEA
Manufacturer: Vishay Dale Win Source Part Number: 802687-WSL2010R3900F EA Packaging: Reel Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Element Number of Terminations: 2 Resistance: 390 mOhms Supplier Device Package: 2010 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm) Manufacturer Package: 2010 Height - Seated (Maximum): 0.035" (0.89mm) Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 802687-WSL2010R3900FEA
Packaging: Reel
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Element
Number of Terminations: 2
Resistance: 390 mOhms
Supplier Device Package: 2010
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)
Manufacturer Package: 2010
Height - Seated (Maximum): 0.035" (0.89mm)
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Chip Resistor - Surface Mount - WSL2010R3900FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R3900FEA-ND
Chip Resistor - Surface Mount WSL2010R3900FEA-ND
390 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

390 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.39 Ohm 2W Resistor - 52-WSL2010R3900FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.39 Ohm 2W Resistor
52-WSL2010R3900FEA
SMD 0.39 Ohm 2W Resistor 52-WSL2010R3900FEA
Res Metal Strip 2010 0.39 Ohm 1% 1/2W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSL2010R3900FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.39 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.39 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R3900FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 2010 0.39 Ohm 1% 1/2W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSL2010R3900FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.39 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.39 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R3900FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number WSL2010R3900FEA 802687-WSL2010R3900FEA WSL2010R3900FEA-ND 52-WSL2010R3900FEA
Product Name Res Metal Strip 2010 390m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount - WSL2010R3900FEA Chip Resistor - Surface Mount SMD 0.39 Ohm 2W Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 0.5000 watts 0.5000 watts
Resistance Range 0.3900 ohms 0.3900 ohms 0.3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - RL73H2HR56FTE-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers