Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2010R3600FEB

Description
360 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
360 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSL2010R3600FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R3600FEBTR-ND
Chip Resistor - Surface Mount 541-WSL2010R3600FEBTR-ND
360 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

360 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R3600FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R3600FEBCT-ND
Chip Resistor - Surface Mount 541-WSL2010R3600FEBCT-ND
RES 0.36 OHM 1% 1/2W 2010

RES 0.36 OHM 1% 1/2W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R3600FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R3600FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL2010R3600FEBDKR-ND
RES 0.36 OHM 1% 1/2W 2010

RES 0.36 OHM 1% 1/2W 2010

Buy Now Datasheet
Res Metal Strip 2010 360m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R3600FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 360m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R3600FEB
Res Metal Strip 2010 360m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R3600FEB
Res Metal Strip 2010 360m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 360m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-WSL2010R3600FEBTR-ND WSL2010R3600FEB
Product Name Chip Resistor - Surface Mount Res Metal Strip 2010 360m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details