Vishay Precision Group Chip Resistor - Surface Mount WSL2010R3000FEK

Description
300 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
300 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2010R3000FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R3000FEK-ND
Chip Resistor - Surface Mount WSL2010R3000FEK-ND
300 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

300 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sensing Resistors 1/2watt 0.3ohms 1% - WSL2010R3000FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sensing Resistors 1/2watt 0.3ohms 1%
WSL2010R3000FEK
Current Sensing Resistors 1/2watt 0.3ohms 1% WSL2010R3000FEK
Current Sensing Resistors 1/2watt 0.3ohms 1%

Current Sensing Resistors 1/2watt 0.3ohms 1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL2010R3000FEK-ND WSL2010R3000FEK
Product Name Chip Resistor - Surface Mount Current Sensing Resistors 1/2watt 0.3ohms 1%
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 2010; 2010
Resistance Range 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details