300 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
300 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
300 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Res Metal Strip 2010 300m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.3 ohm, 500 mW, - 1%, 380 mV RoHS Compliant: Yes
RES 0.3 OHM 1% 1/2W 2010
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-WSL2010R3000FEBCT-ND | WSL2010R3000FEB | 98K3028 | WSL2010R3000FEB |
| Product Name | Chip Resistor - Surface Mount | Res Metal Strip 2010 300m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R | Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.3 Ohm, 500 Mw, 1%, 380 Mv Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | ||
| Technology / Construction | MetalAlloy | MetalOxide | ||
| Mounting / Packaging | 2010; 2010 | Surface Mount Technology (SMT / SMD); 2010 | 2010; 2010 (5025 Metric) | |
| Resistance Range | 0.3000 ohms | 0.3000 ohms |