Vishay Precision Group RES .30 OHM 1/2W 1% 2010 SMD WSL2010R3000FEA

Description
RES .30ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES .30ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .30 OHM 1/2W 1% 2010 SMD - WSL2010R3000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .30 OHM 1/2W 1% 2010 SMD
WSL2010R3000FEA
RES .30 OHM 1/2W 1% 2010 SMD WSL2010R3000FEA
RES .30ohm 1/2W 1% 2010 SMD

RES .30ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLE-.30DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.30DKR-ND
Chip Resistor - Surface Mount WSLE-.30DKR-ND
300 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

300 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.30CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.30CT-ND
Chip Resistor - Surface Mount WSLE-.30CT-ND
300 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

300 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.30TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.30TR-ND
Chip Resistor - Surface Mount WSLE-.30TR-ND
300 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

300 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.3 Ohm, 500 Mw,1%; Resistance Vishay - 78R0334 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.3 Ohm, 500 Mw,1%; Resistance Vishay
78R0334
Current Sense Resistor, 0.3 Ohm, 500 Mw,1%; Resistance Vishay 78R0334
CURRENT SENSE RESISTOR, 0.3 OHM, 500 MW,1%; Resistance:0.3ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Type:Metal Strip; No. of Pins:2 RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.3 OHM, 500 MW,1%; Resistance:0.3ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Type:Metal Strip; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Res, 0R3, 0.5W, 2010, Metal Strip Rohs Compliant Vishay - 14AJ2826 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R3, 0.5W, 2010, Metal Strip Rohs Compliant Vishay
14AJ2826
Res, 0R3, 0.5W, 2010, Metal Strip Rohs Compliant Vishay 14AJ2826
RES, 0R3, 0.5W, 2010, METAL STRIP ROHS COMPLIANT: YES

RES, 0R3, 0.5W, 2010, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site
Res, Metal Strip, 0.3Ohm, 1%, 2010, Full Reel; Resistance Vishay - 18X4739 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.3Ohm, 1%, 2010, Full Reel; Resistance Vishay
18X4739
Res, Metal Strip, 0.3Ohm, 1%, 2010, Full Reel; Resistance Vishay 18X4739
RES, METAL STRIP, 0.3OHM, 1%, 2010, FULL REEL; Resistance:0.3ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

RES, METAL STRIP, 0.3OHM, 1%, 2010, FULL REEL; Resistance:0.3ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number WSL2010R3000FEA WSLE-.30DKR-ND 78R0334 14AJ2826 18X4739
Product Name RES .30 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Current Sense Resistor, 0.3 Ohm, 500 Mw,1%; Resistance Vishay Res, 0R3, 0.5W, 2010, Metal Strip Rohs Compliant Vishay Res, Metal Strip, 0.3Ohm, 1%, 2010, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric] 2010 2010; 2010 [5025 Metric]
Resistance Range 0.3000 ohms 0.3000 ohms 0.3000 ohms 0.3000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details