Vishay Intertechnology, Inc. Vishay/DaleCurrent Sense Resistors - SMD 1watt .27ohms 1% Learn More WSL2010R2700FEB18

Description
Vishay/DaleCurrent Sense Resistors - SMD 1watt .27ohms 1% Learn More
Request a Quote Datasheet
Description
Vishay/DaleCurrent Sense Resistors - SMD 1watt .27ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleCurrent Sense Resistors - SMD 1watt .27ohms 1% Learn More - WSL2010R2700FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleCurrent Sense Resistors - SMD 1watt .27ohms 1% Learn More
WSL2010R2700FEB18
Vishay/DaleCurrent Sense Resistors - SMD 1watt .27ohms 1% Learn More WSL2010R2700FEB18
Vishay/DaleCurrent Sense Resistors - SMD 1watt .27ohms 1% Learn More

Vishay/DaleCurrent Sense Resistors - SMD 1watt .27ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R2700FEB18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R2700FEB18-ND
Chip Resistor - Surface Mount WSL2010R2700FEB18-ND
270 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

270 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R2700FEB18 WSL2010R2700FEB18-ND
Product Name Vishay/DaleCurrent Sense Resistors - SMD 1watt .27ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 0.2700 ohms 0.2700 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2414959P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers