The SMD Current Sense Resistor, AEC-Q200 WSL Series, with a resistance value of 0.27 Ohm, is designed for applications requiring precise current sensing. It has a power rating of 500 mW and a tolerance of 1%, making it suitable for various electronic circuits. The resistor features a low thermal EMF of less than 3 OºV/°C and operates effectively within a temperature range of -65°C to +170°C. Its construction is robust, ensuring reliability in high sulfur environments, and it is AEC-Q200 qualified, indicating compliance with automotive standards. The resistor is available in a 2010 package size, which is compatible with surface mount technology, facilitating easy integration into compact designs.
Current Sense Resistors - SMD 1/2watt .27ohms 1% Learn More
270 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
270 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
270 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.27 OHM 1% 1/2W 2010
SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.27 ohm, 500 mW, 1%, 2010 [5025 Metric] RoHS Compliant: Yes
SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.27 ohm, 500 mW, 1%, 2010 [5025 Metric]
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | WSL2010R2700FEA | 541-10087-1-ND | WSL2010R2700FEA | 98K3027 | 78R0323 |
| Product Name | Current Sense Resistors - SMD 1/2watt .27ohms 1% Learn More | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.27 Ohm, 500 Mw, 1%, 2010 [5025 Metric] Rohs Compliant Vishay | Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.27 Ohm, 500 Mw, 1%, 2010 [5025 Metric] Vishay |
| Category / Application | Current Sensing | Automotive; Current Sensing; General Use | Current Sensing | Current Sensing | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2010; 2010 | 2010 | 2010 | |
| Resistance Range | 0.2700 ohms | 0.2700 ohms | 0.2700 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Configuration | Single Resistor | Single Resistor | Single Resistor |