Vishay Precision Group Res Metal Strip 2010 220m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R2200FEA

Description
Res Metal Strip 2010 220m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 220m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 220m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R2200FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 220m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R2200FEA
Res Metal Strip 2010 220m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R2200FEA
Res Metal Strip 2010 220m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 220m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-10086-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10086-1-ND
Chip Resistor - Surface Mount 541-10086-1-ND
220 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

220 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10086-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10086-6-ND
Chip Resistor - Surface Mount 541-10086-6-ND
220 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

220 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10086-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10086-2-ND
Chip Resistor - Surface Mount 541-10086-2-ND
220 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

220 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.22 Ohm, 500 Mw, 1%, 2010 [5025 Metric] Rohs Compliant Vishay - 98K3025 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.22 Ohm, 500 Mw, 1%, 2010 [5025 Metric] Rohs Compliant Vishay
98K3025
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.22 Ohm, 500 Mw, 1%, 2010 [5025 Metric] Rohs Compliant Vishay 98K3025
SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.22 ohm, 500 mW, 1%, 2010 [5025 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.22 ohm, 500 mW, 1%, 2010 [5025 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSL2010R2200FEA 541-10086-1-ND 98K3025
Product Name Res Metal Strip 2010 220m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.22 Ohm, 500 Mw, 1%, 2010 [5025 Metric] Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details