Vishay Intertechnology, Inc. 2010,.2,1%,TR, WSL2010R2000FTA18

Description
2010,.2,1%,TR,
Request a Quote Datasheet
Description
2010,.2,1%,TR,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2010,.2,1%,TR, - WSL2010R2000FTA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,.2,1%,TR,
WSL2010R2000FTA18
2010,.2,1%,TR, WSL2010R2000FTA18
2010,.2,1%,TR,

2010,.2,1%,TR,

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R2000FTA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R2000FTA18-ND
Chip Resistor - Surface Mount WSL2010R2000FTA18-ND
200 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistor,tan/nicr,0.2Ohms,1+/-% Tol,-75,75Ppm-Tc,2010-Case Vishay - 51M4769 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,tan/nicr,0.2Ohms,1+/-% Tol,-75,75Ppm-Tc,2010-Case Vishay
51M4769
Resistor,tan/nicr,0.2Ohms,1+/-% Tol,-75,75Ppm-Tc,2010-Case Vishay 51M4769
Resistor,TaN/NiCr,0. 2Ohms,1+/-% Tol,-75,75ppm-TC,201 0-Case

Resistor,TaN/NiCr,0.2Ohms,1+/-% Tol,-75,75ppm-TC,2010-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSL2010R2000FTA18 WSL2010R2000FTA18-ND 51M4769
Product Name 2010,.2,1%,TR, Chip Resistor - Surface Mount Resistor,tan/nicr,0.2Ohms,1+/-% Tol,-75,75Ppm-Tc,2010-Case Vishay
Mounting / Packaging 2010 2010; 2010 2010
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details