Vishay Intertechnology, Inc. Res Metal Strip 2010 200m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R WSL2010R2000DEA18

Description
Res Metal Strip 2010 200m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 200m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 200m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R - WSL2010R2000DEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 200m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R
WSL2010R2000DEA18
Res Metal Strip 2010 200m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R WSL2010R2000DEA18
Res Metal Strip 2010 200m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 200m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R2000DEA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R2000DEA18-ND
Chip Resistor - Surface Mount WSL2010R2000DEA18-ND
200 mOhms ±0.5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±0.5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R2000DEA18 WSL2010R2000DEA18-ND
Product Name Res Metal Strip 2010 200m Ohm 0.5% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers