Vishay Intertechnology, Inc. RES .11 OHM 1/2W 1% 2010 SMD WSL2010R1100FEA

Description
RES .11ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES .11ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .11 OHM 1/2W 1% 2010 SMD - WSL2010R1100FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .11 OHM 1/2W 1% 2010 SMD
WSL2010R1100FEA
RES .11 OHM 1/2W 1% 2010 SMD WSL2010R1100FEA
RES .11ohm 1/2W 1% 2010 SMD

RES .11ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLE-.11DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.11DKR-ND
Chip Resistor - Surface Mount WSLE-.11DKR-ND
110 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

110 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.11CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.11CT-ND
Chip Resistor - Surface Mount WSLE-.11CT-ND
110 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

110 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.11TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.11TR-ND
Chip Resistor - Surface Mount WSLE-.11TR-ND
110 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

110 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Metal Strip Resistor, 0.11Ohm, 1%, 2010; Resistance Vishay - 18X4736 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.11Ohm, 1%, 2010; Resistance Vishay
18X4736
Metal Strip Resistor, 0.11Ohm, 1%, 2010; Resistance Vishay 18X4736
METAL STRIP RESISTOR, 0.11OHM, 1%, 2010; Resistance:0.11ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.11OHM, 1%, 2010; Resistance:0.11ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Strip, 0.11Ohm, 1%, 2010; Resistance Vishay - 78R0236 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.11Ohm, 1%, 2010; Resistance Vishay
78R0236
Res, Metal Strip, 0.11Ohm, 1%, 2010; Resistance Vishay 78R0236
RES, METAL STRIP, 0.11OHM, 1%, 2010; Resistance:0.11ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes

RES, METAL STRIP, 0.11OHM, 1%, 2010; Resistance:0.11ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSL2010R1100FEA WSLE-.11DKR-ND 18X4736
Product Name RES .11 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Metal Strip Resistor, 0.11Ohm, 1%, 2010; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 0.1100 ohms 0.1100 ohms 0.1100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers