Metal Strip Resistor, 0.1 Ohm, 1%, 0.5W, 2010 SMD Product overview: WSL2010R1000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R1000FEA can be used for catalog matching and distributor lookup.
2010,.1,1%,TR,RoHS Compliant
100 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
100 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
100 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.1 OHM 1% 1/2W 2010
CURRENT SENSE RESISTOR, 0.1 OHM, 500mW, 1%; Resistance:0.1ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Type:Metal Strip; No. of Pins:2Pins RoHS Compliant: Yes
RESISTOR, 0.1 OHM, 500mW, 1%; Product Range:AEC-Q200 WSL Series; Resistance:0.1ohm; Power Rating:500mW; Resistance Tolerance: 1%; Resistor Case Style:2010 [5025 Metric]; Packaging:Cut Tape; Resistor Element Type:Metal Strip RoHS Compliant: Yes
METAL STRIP RESISTOR, 0.1OHM, 1%, 2010, FULL REEL; Resistance:0.1ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors | Resistors |
| Product Number | 6836505 | 52-WSL2010R1000FEA | WSL2010R1000FEA | WSLE-.10CT-ND | WSL2010R1000FEA | 26R4251 | 98K3019 | 23K2625 |
| Product Name | Surface Mount Resistors | SMD 0.1 Ohm 0.5W Resistor | 2010,.1,1%,TR,RoHS Compliant | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Current Sense Resistor, 0.1 Ohm, 500Mw, 1%; Resistance Vishay | Resistor, 0.1 Ohm, 500Mw, 1%; Product Range Vishay | Metal Strip Resistor, 0.1Ohm, 1%, 2010, Full Reel; Resistance Vishay |
| Technology / Construction | Metal strip | MetalAlloy | MetalAlloy | MetalAlloy | ||||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2010; 2010 (5025m) | 2010 | 2010; 2010 | 2010; 2010 [5025 Metric] | 2010 | 2010; 2010 [5025 Metric] | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Resistance Range | 0.1000 ohms | 0.1000 ohms | 1.00E8 ohms | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |