RES 0.1 OHM 0.5% 1W 2010
100 mOhms ±0.5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.1 OHM 0.5% 1W 2010
Current Sense Resistors - SMD 1watt .1ohms .5% High Power
SMD Chip Resistor, 100 MOhm, ± 0.5%, 1 W, 2010 [5025 Metric], Metal Strip, High Power Product overview: WSL2010R1000DEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 MOhm, 1 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 MOhm, 1 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R1000DEA18
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-WSL2010R1000DEA18DKR-ND | WSL2010R1000DEA18 | 52-WSL2010R1000DEA18 |
| Product Name | Chip Resistor - Surface Mount | Current Sense Resistors - SMD 1watt .1ohms .5% High Power | SMD 100 MOhm 1 W Resistor |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | |
| Technology / Construction | MetalAlloy | ||
| Mounting / Packaging | 2010; 2010 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms |