Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2010R0930FTB

Description
93 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
93 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2010R0930FTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0930FTB-ND
Chip Resistor - Surface Mount WSL2010R0930FTB-ND
93 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

93 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2010 93m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R0930FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 93m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R0930FTB
Res Metal Strip 2010 93m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0930FTB
Res Metal Strip 2010 93m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 93m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL2010R0930FTB-ND WSL2010R0930FTB
Product Name Chip Resistor - Surface Mount Res Metal Strip 2010 93m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.0930 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SL07, 1, 2, 3, SLN2, SLZ, TSL Metal Plate -  - KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads; 2010~ 4527
Resistance Range 5.00E-4 to 0.2000 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers