Vishay Precision Group RES .09 OHM 1/2W 1% 2010 SMD WSL2010R0900FEA

Description
RES .09ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES .09ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .09 OHM 1/2W 1% 2010 SMD - WSL2010R0900FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .09 OHM 1/2W 1% 2010 SMD
WSL2010R0900FEA
RES .09 OHM 1/2W 1% 2010 SMD WSL2010R0900FEA
RES .09ohm 1/2W 1% 2010 SMD

RES .09ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLE-.09DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.09DKR-ND
Chip Resistor - Surface Mount WSLE-.09DKR-ND
90 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

90 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.09TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.09TR-ND
Chip Resistor - Surface Mount WSLE-.09TR-ND
90 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

90 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.09CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.09CT-ND
Chip Resistor - Surface Mount WSLE-.09CT-ND
90 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

90 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.09 Ohm 0.5W Resistor - 52-WSL2010R0900FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.09 Ohm 0.5W Resistor
52-WSL2010R0900FEA
SMD 0.09 Ohm 0.5W Resistor 52-WSL2010R0900FEA
0.09 Ohm 1% 0.5W Metal Strip Resistor, 2010 SMD Product overview: WSL2010R0900FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.09 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.09 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0900FEA can be used for catalog matching and distributor lookup.

0.09 Ohm 1% 0.5W Metal Strip Resistor, 2010 SMD Product overview: WSL2010R0900FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.09 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.09 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0900FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2010R0900FEA
939103-WSL2010R0900FEA
Chip Resistor - Surface Mount - WSL2010R0900FEA 939103-WSL2010R0900FEA
Manufacturer: Vishay Win Source Part Number: 939103-WSL2010R0900F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 90 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLE-.09CT, WSLE-.09TR, WSLE-.09DKR

Manufacturer: Vishay
Win Source Part Number: 939103-WSL2010R0900FEA
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 90 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2010 (5025 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSLE-.09CT, WSLE-.09TR, WSLE-.09DKR

Buy Now Datasheet
Res, Metal Strip, 0.09Ohm, 1%, 2010, Full Reel; Resistance Vishay - 78R0215 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.09Ohm, 1%, 2010, Full Reel; Resistance Vishay
78R0215
Res, Metal Strip, 0.09Ohm, 1%, 2010, Full Reel; Resistance Vishay 78R0215
RES, METAL STRIP, 0.09OHM, 1%, 2010, FULL REEL; Resistance:0.09ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

RES, METAL STRIP, 0.09OHM, 1%, 2010, FULL REEL; Resistance:0.09ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.09Ohm, 1%, 2010; Resistance Vishay - 18X4734 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.09Ohm, 1%, 2010; Resistance Vishay
18X4734
Metal Strip Resistor, 0.09Ohm, 1%, 2010; Resistance Vishay 18X4734
METAL STRIP RESISTOR, 0.09OHM, 1%, 2010; Resistance:0.09ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.09OHM, 1%, 2010; Resistance:0.09ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res Metal Strip 2010 0.09 Ohm 1% 1/2W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R - 873-WSL2010R0900FEA - Utmel Electronic Limited
Hong Kong, China
Res Metal Strip 2010 0.09 Ohm 1% 1/2W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R
873-WSL2010R0900FEA
Res Metal Strip 2010 0.09 Ohm 1% 1/2W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R 873-WSL2010R0900FEA
Res Metal Strip 2010 0.09 Ohm 1% 1/2W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R

Res Metal Strip 2010 0.09 Ohm 1% 1/2W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number WSL2010R0900FEA WSLE-.09DKR-ND 52-WSL2010R0900FEA 939103-WSL2010R0900FEA 78R0215 873-WSL2010R0900FEA
Product Name RES .09 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount SMD 0.09 Ohm 0.5W Resistor Chip Resistor - Surface Mount - WSL2010R0900FEA Res, Metal Strip, 0.09Ohm, 1%, 2010, Full Reel; Resistance Vishay Res Metal Strip 2010 0.09 Ohm 1% 1/2W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric] Surface Mount Technology (SMT / SMD); 2010; SURFACE MOUNT
Resistance Range 0.0900 ohms 0.0900 ohms 0.0900 ohms 0.0900 ohms 0.0900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9534FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details