Vishay Intertechnology, Inc. Res Metal Strip 2010 86m Ohm 5% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0860JEA

Description
Res Metal Strip 2010 86m Ohm 5% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 86m Ohm 5% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 86m Ohm 5% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R0860JEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 86m Ohm 5% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R0860JEA
Res Metal Strip 2010 86m Ohm 5% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0860JEA
Res Metal Strip 2010 86m Ohm 5% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 86m Ohm 5% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R0860JEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0860JEA-ND
Chip Resistor - Surface Mount WSL2010R0860JEA-ND
86 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

86 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R0860JEA WSL2010R0860JEA-ND
Product Name Res Metal Strip 2010 86m Ohm 5% 1/2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTED16L9FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2176765-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers