Vishay Intertechnology, Inc. 0.082 OHM 2W Resistor WSL2010R0820FTB

Description
RES 0.082 OHM 1% 1/2W 2010 Product overview: WSL2010R0820FTB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.082 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.082 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0820FTB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.082 OHM 1% 1/2W 2010 Product overview: WSL2010R0820FTB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.082 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.082 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0820FTB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.082 OHM 2W Resistor - 52-WSL2010R0820FTB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.082 OHM 2W Resistor
52-WSL2010R0820FTB
0.082 OHM 2W Resistor 52-WSL2010R0820FTB
RES 0.082 OHM 1% 1/2W 2010 Product overview: WSL2010R0820FTB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.082 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.082 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0820FTB can be used for catalog matching and distributor lookup.

RES 0.082 OHM 1% 1/2W 2010 Product overview: WSL2010R0820FTB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.082 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.082 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0820FTB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Strip 2010 82m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R0820FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 82m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R0820FTB
Res Metal Strip 2010 82m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0820FTB
Res Metal Strip 2010 82m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 82m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R0820FTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0820FTB-ND
Chip Resistor - Surface Mount WSL2010R0820FTB-ND
82 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

82 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2010R0820FTB
939102-WSL2010R0820FTB
Chip Resistor - Surface Mount - WSL2010R0820FTB 939102-WSL2010R0820FTB
Manufacturer: Vishay Win Source Part Number: 939102-WSL2010R0820F TB Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 82 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 939102-WSL2010R0820FTB
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 82 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2010 (5025 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
HTSUS: 8533.21.0030

Buy Now
Res Metal Strip 2010 0.082 Ohm 1% 1/2W 75ppm/C Molded SMD SMD T/R - 873-WSL2010R0820FTB - Utmel Electronic Limited
Hong Kong, China
Res Metal Strip 2010 0.082 Ohm 1% 1/2W 75ppm/C Molded SMD SMD T/R
873-WSL2010R0820FTB
Res Metal Strip 2010 0.082 Ohm 1% 1/2W 75ppm/C Molded SMD SMD T/R 873-WSL2010R0820FTB
Res Metal Strip 2010 0.082 Ohm 1% 1/2W 75ppm/C Molded SMD SMD T/R

Res Metal Strip 2010 0.082 Ohm 1% 1/2W 75ppm/C Molded SMD SMD T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-WSL2010R0820FTB WSL2010R0820FTB WSL2010R0820FTB-ND 939102-WSL2010R0820FTB 873-WSL2010R0820FTB
Product Name 0.082 OHM 2W Resistor Res Metal Strip 2010 82m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSL2010R0820FTB Res Metal Strip 2010 0.082 Ohm 1% 1/2W 75ppm/C Molded SMD SMD T/R
Mounting / Packaging 2010 (5025 Metric) Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 0.0820 ohms 0.0820 ohms 0.0820 ohms
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C 75 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-2176091-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76.8 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details