Vishay Intertechnology, Inc. Res Metal Strip 2010 75m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0750DEA

Description
Res Metal Strip 2010 75m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 75m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 75m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R0750DEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 75m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R0750DEA
Res Metal Strip 2010 75m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0750DEA
Res Metal Strip 2010 75m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 75m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R0750DEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0750DEA-ND
Chip Resistor - Surface Mount WSL2010R0750DEA-ND
75 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

75 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL2010R0750DEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2010R0750DEA
Chip Resistor - Surface Mount WSL2010R0750DEA
RES 0.075 OHM 0.5% 1/2W 2010

RES 0.075 OHM 0.5% 1/2W 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL2010R0750DEA WSL2010R0750DEA-ND WSL2010R0750DEA
Product Name Res Metal Strip 2010 75m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details