Vishay Precision Group Res Metal Strip 2010 70m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0700FEB

Description
Res Metal Strip 2010 70m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 70m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 70m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R0700FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 70m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R0700FEB
Res Metal Strip 2010 70m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0700FEB
Res Metal Strip 2010 70m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 70m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R0700FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0700FEB-ND
Chip Resistor - Surface Mount WSL2010R0700FEB-ND
70 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

70 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.07 Ohm, 500 Mw, 1%, 180 Mv Rohs Compliant Vishay - 98K3016 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.07 Ohm, 500 Mw, 1%, 180 Mv Rohs Compliant Vishay
98K3016
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.07 Ohm, 500 Mw, 1%, 180 Mv Rohs Compliant Vishay 98K3016
SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.07 ohm, 500 mW, - 1%, 180 mV RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.07 ohm, 500 mW, - 1%, 180 mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSL2010R0700FEB WSL2010R0700FEB-ND 98K3016
Product Name Res Metal Strip 2010 70m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.07 Ohm, 500 Mw, 1%, 180 Mv Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers