Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/2watt .067ohms 1% Learn More WSL2010R0670FEB

Description
Current Sense Resistors - SMD 1/2watt .067ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/2watt .067ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/2watt .067ohms 1% Learn More - WSL2010R0670FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/2watt .067ohms 1% Learn More
WSL2010R0670FEB
Current Sense Resistors - SMD 1/2watt .067ohms 1% Learn More WSL2010R0670FEB
Current Sense Resistors - SMD 1/2watt .067ohms 1% Learn More

Current Sense Resistors - SMD 1/2watt .067ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R0670FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0670FEB-ND
Chip Resistor - Surface Mount WSL2010R0670FEB-ND
67 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

67 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R0670FEB WSL2010R0670FEB-ND
Product Name Current Sense Resistors - SMD 1/2watt .067ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 0.0670 ohms 0.0670 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details