Vishay Intertechnology, Inc. Res Metal Strip 2010 60m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk WSL2010R0600FEK18

Description
Res Metal Strip 2010 60m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2010 60m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 60m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk - WSL2010R0600FEK18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 60m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk
WSL2010R0600FEK18
Res Metal Strip 2010 60m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk WSL2010R0600FEK18
Res Metal Strip 2010 60m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk

Res Metal Strip 2010 60m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R0600FEK18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0600FEK18-ND
Chip Resistor - Surface Mount WSL2010R0600FEK18-ND
60 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

60 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R0600FEK18 WSL2010R0600FEK18-ND
Product Name Res Metal Strip 2010 60m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2AR75FTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details