Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2010R0600FEA18

Description
60 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
60 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10329-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10329-2-ND
Chip Resistor - Surface Mount 541-10329-2-ND
60 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

60 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10329-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10329-1-ND
Chip Resistor - Surface Mount 541-10329-1-ND
60 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

60 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10329-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10329-6-ND
Chip Resistor - Surface Mount 541-10329-6-ND
60 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

60 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2010 60m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2010R0600FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 60m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2010R0600FEA18
Res Metal Strip 2010 60m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2010R0600FEA18
Res Metal Strip 2010 60m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 60m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
SMD Resistor - 52-WSL2010R0600FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Current Sense Resistors - SMD 1watt .06ohms 1% Product overview: WSL2010R0600FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0600FEA18 can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD 1watt .06ohms 1% Product overview: WSL2010R0600FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0600FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 541-10329-2-ND WSL2010R0600FEA18 52-WSL2010R0600FEA18
Product Name Chip Resistor - Surface Mount Res Metal Strip 2010 60m Ohm 1% 1W ¦75ppm/¦C SMD T/R SMD Resistor
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.0600 ohms 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details