Vishay Intertechnology, Inc. WSL2010R0580FEK WSL2010R0580FEK

Description
WSL2010R0580FEK
Request a Quote Datasheet
Description
WSL2010R0580FEK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WSL2010R0580FEK - WSL2010R0580FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
WSL2010R0580FEK
WSL2010R0580FEK
WSL2010R0580FEK WSL2010R0580FEK
WSL2010R0580FEK

WSL2010R0580FEK

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R0580FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0580FEK-ND
Chip Resistor - Surface Mount WSL2010R0580FEK-ND
58 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

58 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R0580FEK WSL2010R0580FEK-ND
Product Name WSL2010R0580FEK Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.0580 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details