Vishay Intertechnology, Inc. SMD 0.5 W 0.05 ohm Resistor WSL2010R0500FTA

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.05 ohm, SURFACE MOUNT, 2010, CHIP Product overview: WSL2010R0500FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.05 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.05 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0500FTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.05 ohm, SURFACE MOUNT, 2010, CHIP Product overview: WSL2010R0500FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.05 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.05 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0500FTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.5 W 0.05 ohm Resistor - 52-WSL2010R0500FTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5 W 0.05 ohm Resistor
52-WSL2010R0500FTA
SMD 0.5 W 0.05 ohm Resistor 52-WSL2010R0500FTA
RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.05 ohm, SURFACE MOUNT, 2010, CHIP Product overview: WSL2010R0500FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.05 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.05 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0500FTA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.05 ohm, SURFACE MOUNT, 2010, CHIP Product overview: WSL2010R0500FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.05 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.05 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0500FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R0500FTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0500FTATR-ND
Chip Resistor - Surface Mount 541-WSL2010R0500FTATR-ND
50 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2010 50m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R0500FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 50m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R0500FTA
Res Metal Strip 2010 50m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0500FTA
Res Metal Strip 2010 50m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 50m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 52-WSL2010R0500FTA 541-WSL2010R0500FTATR-ND WSL2010R0500FTA
Product Name SMD 0.5 W 0.05 ohm Resistor Chip Resistor - Surface Mount Res Metal Strip 2010 50m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Resistance Range 0.0500 ohms 0.0500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers