Current Sense Resistors - SMD 1watt .05ohms 1% Product overview: WSL2010R0500FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0500FEB18
Res Metal Strip 2010 50m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
RES 0.05 OHM 1% 1W 2010
RES 0.05 OHM 1% 1W 2010
50 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-WSL2010R0500FEB18 | WSL2010R0500FEB18 | 541-WSL2010R0500FEB18DKR-ND |
| Product Name | SMD Resistor | Res Metal Strip 2010 50m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R | Chip Resistor - Surface Mount |
| Resistance Range | 0.0500 ohms | 0.0500 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Standards and Certifications | RoHS | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2010 | 2010; 2010 | |
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C |