Vishay Precision Group RES .05 OHM 1/2W 1% 2010 SMD WSL2010R0500FEA

Description
RES .05ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES .05ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .05 OHM 1/2W 1% 2010 SMD - WSL2010R0500FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .05 OHM 1/2W 1% 2010 SMD
WSL2010R0500FEA
RES .05 OHM 1/2W 1% 2010 SMD WSL2010R0500FEA
RES .05ohm 1/2W 1% 2010 SMD

RES .05ohm 1/2W 1% 2010 SMD

Supplier's Site
Surface Mount Resistors - 6836486 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836486
Surface Mount Resistors 6836486
Vishay WSL2010R0500FEA

Vishay WSL2010R0500FEA

Supplier's Site
Surface Mount Resistors - 6836486P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836486P
Surface Mount Resistors 6836486P
Vishay WSL2010R0500FEA

Vishay WSL2010R0500FEA

Supplier's Site
SMD 0.05 Ohm 0.5W Resistor - 52-WSL2010R0500FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.05 Ohm 0.5W Resistor
52-WSL2010R0500FEA
SMD 0.05 Ohm 0.5W Resistor 52-WSL2010R0500FEA
0.05 Ohm 1% 0.5W Metal Strip Current Sense Resistor, 2010 SMD Product overview: WSL2010R0500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0500FEA can be used for catalog matching and distributor lookup.

0.05 Ohm 1% 0.5W Metal Strip Current Sense Resistor, 2010 SMD Product overview: WSL2010R0500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0500FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLE-.05DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.05DKR-ND
Chip Resistor - Surface Mount WSLE-.05DKR-ND
50 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.05CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.05CT-ND
Chip Resistor - Surface Mount WSLE-.05CT-ND
50 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.05TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.05TR-ND
Chip Resistor - Surface Mount WSLE-.05TR-ND
50 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.05 Ohm, 500Mw, 1%; Resistance Vishay - 26R4250 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.05 Ohm, 500Mw, 1%; Resistance Vishay
26R4250
Current Sense Resistor, 0.05 Ohm, 500Mw, 1%; Resistance Vishay 26R4250
CURRENT SENSE RESISTOR, 0.05 OHM, 500mW, 1%; Resistance:0.05ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.05 OHM, 500mW, 1%; Resistance:0.05ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.05Ohm, 1%, 2010, Full Reel; Resistance Vishay - 18X4729 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.05Ohm, 1%, 2010, Full Reel; Resistance Vishay
18X4729
Metal Strip Resistor, 0.05Ohm, 1%, 2010, Full Reel; Resistance Vishay 18X4729
METAL STRIP RESISTOR, 0.05OHM, 1%, 2010, FULL REEL; Resistance:0.05ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.05OHM, 1%, 2010, FULL REEL; Resistance:0.05ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL2010R0500FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2010R0500FEA
Chip Resistor - Surface Mount WSL2010R0500FEA
RES 0.05 OHM 1% 1/2W 2010

RES 0.05 OHM 1% 1/2W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number WSL2010R0500FEA 6836486 6836486P 52-WSL2010R0500FEA WSLE-.05DKR-ND 26R4250 18X4729 WSL2010R0500FEA
Product Name RES .05 OHM 1/2W 1% 2010 SMD Surface Mount Resistors Surface Mount Resistors SMD 0.05 Ohm 0.5W Resistor Chip Resistor - Surface Mount Current Sense Resistor, 0.05 Ohm, 500Mw, 1%; Resistance Vishay Metal Strip Resistor, 0.05Ohm, 1%, 2010, Full Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 Surface Mount Technology (SMT / SMD); 2010; 2010 (5025m) Surface Mount Technology (SMT / SMD); 2010; 2010 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Technology / Construction Metal strip MetalAlloy; Metal Strip MetalAlloy MetalAlloy MetalAlloy MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details