Res Metal Strip 2010 50m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R
50 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.05 OHM 0.5% 1/2W 2010
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | WSL2010R0500DEB | WSL2010R0500DEB-ND | WSL2010R0500DEB |
| Product Name | Res Metal Strip 2010 50m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2010 | 2010; 2010 | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C | |
| Power Rating | 2 watts | 0.5000 watts | 0.5000 watts |
| Configuration | Single Resistor |