Vishay Intertechnology, Inc. SMD 0.045 Ohm 1W Resistor WSL2010R0450FEA18

Description
Res Metal Strip 2010 0.045 Ohm 1% 1W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSL2010R0450FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.045 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.045 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0450FEA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Strip 2010 0.045 Ohm 1% 1W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSL2010R0450FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.045 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.045 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0450FEA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.045 Ohm 1W Resistor - 52-WSL2010R0450FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.045 Ohm 1W Resistor
52-WSL2010R0450FEA18
SMD 0.045 Ohm 1W Resistor 52-WSL2010R0450FEA18
Res Metal Strip 2010 0.045 Ohm 1% 1W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSL2010R0450FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.045 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.045 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0450FEA18 can be used for catalog matching and distributor lookup.

Res Metal Strip 2010 0.045 Ohm 1% 1W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSL2010R0450FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.045 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.045 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0450FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R0450FEA18CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0450FEA18CT-ND
Chip Resistor - Surface Mount 541-WSL2010R0450FEA18CT-ND
45 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

45 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R0450FEA18TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0450FEA18TR-ND
Chip Resistor - Surface Mount 541-WSL2010R0450FEA18TR-ND
45 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

45 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R0450FEA18DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0450FEA18DKR-ND
Chip Resistor - Surface Mount 541-WSL2010R0450FEA18DKR-ND
45 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

45 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2010 45m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R0450FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 45m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R0450FEA18
Res Metal Strip 2010 45m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0450FEA18
Res Metal Strip 2010 45m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 45m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 52-WSL2010R0450FEA18 541-WSL2010R0450FEA18CT-ND WSL2010R0450FEA18
Product Name SMD 0.045 Ohm 1W Resistor Chip Resistor - Surface Mount Res Metal Strip 2010 45m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Resistance Range 0.0450 ohms 0.0450 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573298 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47000 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3244FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details