Vishay Precision Group Chip Resistor - Surface Mount - WSL2010R0400FEA WSL2010R0400FEA

Description
Manufacturer: Vishay Win Source Part Number: 939099-WSL2010R0400F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 40 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLE-.04TR, WSLE-.04CT, WSLE-.04DKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 939099-WSL2010R0400F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 40 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLE-.04TR, WSLE-.04CT, WSLE-.04DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2010R0400FEA
939099-WSL2010R0400FEA
Chip Resistor - Surface Mount - WSL2010R0400FEA 939099-WSL2010R0400FEA
Manufacturer: Vishay Win Source Part Number: 939099-WSL2010R0400F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 40 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLE-.04TR, WSLE-.04CT, WSLE-.04DKR

Manufacturer: Vishay
Win Source Part Number: 939099-WSL2010R0400FEA
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 40 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2010 (5025 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSLE-.04TR, WSLE-.04CT, WSLE-.04DKR

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.04TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.04TR-ND
Chip Resistor - Surface Mount WSLE-.04TR-ND
40 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.04DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.04DKR-ND
Chip Resistor - Surface Mount WSLE-.04DKR-ND
40 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.04CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.04CT-ND
Chip Resistor - Surface Mount WSLE-.04CT-ND
40 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.04 Ohm 0.5W Resistor - 52-WSL2010R0400FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.04 Ohm 0.5W Resistor
52-WSL2010R0400FEA
SMD 0.04 Ohm 0.5W Resistor 52-WSL2010R0400FEA
0.04 Ohm 1% 0.5W Metal Strip Current Sense Resistor, 2010 SMD Product overview: WSL2010R0400FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.04 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.04 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0400FEA can be used for catalog matching and distributor lookup.

0.04 Ohm 1% 0.5W Metal Strip Current Sense Resistor, 2010 SMD Product overview: WSL2010R0400FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.04 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.04 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0400FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .04 OHM 1/2W 1% 2010 SMD - WSL2010R0400FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .04 OHM 1/2W 1% 2010 SMD
WSL2010R0400FEA
RES .04 OHM 1/2W 1% 2010 SMD WSL2010R0400FEA
RES .04ohm 1/2W 1% 2010 SMD

RES .04ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R0400FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2010R0400FEA
Chip Resistor - Surface Mount WSL2010R0400FEA
RES 0.04 OHM 1% 1/2W 2010

RES 0.04 OHM 1% 1/2W 2010

Supplier's Site Datasheet
Current Sense Resistor, 0.04 Ohm, 500 Mw,1%, Full Reel; Resistance Vishay - 78R0101 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.04 Ohm, 500 Mw,1%, Full Reel; Resistance Vishay
78R0101
Current Sense Resistor, 0.04 Ohm, 500 Mw,1%, Full Reel; Resistance Vishay 78R0101
CURRENT SENSE RESISTOR, 0.04 OHM, 500 MW,1%, FULL REEL; Resistance:0.04ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.04 OHM, 500 MW,1%, FULL REEL; Resistance:0.04ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.04Ohm, 1%, 2010; Resistance Vishay - 18X4727 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.04Ohm, 1%, 2010; Resistance Vishay
18X4727
Metal Strip Resistor, 0.04Ohm, 1%, 2010; Resistance Vishay 18X4727
METAL STRIP RESISTOR, 0.04OHM, 1%, 2010; Resistance:0.04ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.04OHM, 1%, 2010; Resistance:0.04ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 939099-WSL2010R0400FEA WSLE-.04TR-ND 52-WSL2010R0400FEA WSL2010R0400FEA WSL2010R0400FEA 78R0101 18X4727
Product Name Chip Resistor - Surface Mount - WSL2010R0400FEA Chip Resistor - Surface Mount SMD 0.04 Ohm 0.5W Resistor RES .04 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Current Sense Resistor, 0.04 Ohm, 500 Mw,1%, Full Reel; Resistance Vishay Metal Strip Resistor, 0.04Ohm, 1%, 2010; Resistance Vishay
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 6-2176422-4 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0390 ohms
View Details
2 suppliers
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details