Vishay Intertechnology, Inc. Res Metal Strip 2010 40m Ohm 1% 1W ¦75ppm/¦C SMD WSL2010R0400FBA

Description
Res Metal Strip 2010 40m Ohm 1% 1W ¦75ppm/¦C SMD
Request a Quote Datasheet
Description
Res Metal Strip 2010 40m Ohm 1% 1W ¦75ppm/¦C SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 40m Ohm 1% 1W ¦75ppm/¦C SMD - WSL2010R0400FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 40m Ohm 1% 1W ¦75ppm/¦C SMD
WSL2010R0400FBA
Res Metal Strip 2010 40m Ohm 1% 1W ¦75ppm/¦C SMD WSL2010R0400FBA
Res Metal Strip 2010 40m Ohm 1% 1W ¦75ppm/¦C SMD

Res Metal Strip 2010 40m Ohm 1% 1W ¦75ppm/¦C SMD

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R0400FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0400FBA-ND
Chip Resistor - Surface Mount WSL2010R0400FBA-ND
40 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R0400FBA WSL2010R0400FBA-ND
Product Name Res Metal Strip 2010 40m Ohm 1% 1W ¦75ppm/¦C SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2373FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details